Siemens logo

Siemens iQ700 KG56FPI40 fridge-freezer Freestanding 480 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70331
Info modified on:
27 May 2024, 12:07:24
Short summary description Siemens iQ700 KG56FPI40 fridge-freezer Freestanding 480 L Stainless steel:

Siemens iQ700 KG56FPI40, 480 L, No Frost (fridge), SN-T, 16 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Siemens iQ700 KG56FPI40 fridge-freezer Freestanding 480 L Stainless steel:

Siemens iQ700 KG56FPI40. Total net capacity: 480 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 375 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 105 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 216 kWh. Product color: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.