Siemens logo

Siemens iQ300 KG49NXX4A fridge-freezer Freestanding 435 L Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21182
Info modified on:
27 May 2024, 12:56:27
Short summary description Siemens iQ300 KG49NXX4A fridge-freezer Freestanding 435 L Black:

Siemens iQ300 KG49NXX4A, 435 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Black

Long summary description Siemens iQ300 KG49NXX4A fridge-freezer Freestanding 435 L Black:

Siemens iQ300 KG49NXX4A. Total net capacity: 435 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 105 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 202 kWh. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.