Siemens logo

Siemens iQ500 KG39NHXEP fridge-freezer Freestanding 368 L E Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34860
Info modified on:
27 May 2024, 14:19:45
Short summary description Siemens iQ500 KG39NHXEP fridge-freezer Freestanding 368 L E Black, Stainless steel:

Siemens iQ500 KG39NHXEP, 368 L, SN-T, 14 kg/24h, E, Fresh zone compartment, Black, Stainless steel

Long summary description Siemens iQ500 KG39NHXEP fridge-freezer Freestanding 368 L E Black, Stainless steel:

Siemens iQ500 KG39NHXEP. Total net capacity: 368 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 279 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 238 kWh

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.