Siemens logo

Siemens KG39EBL41 fridge-freezer Freestanding 337 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53922
Info modified on:
27 May 2024, 11:57:48
Short summary description Siemens KG39EBL41 fridge-freezer Freestanding 337 L Stainless steel:

Siemens KG39EBL41, 337 L, SN-T, 38 dB, 14 kg/24h, Stainless steel

Long summary description Siemens KG39EBL41 fridge-freezer Freestanding 337 L Stainless steel:

Siemens KG39EBL41. Total net capacity: 337 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 249 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 88 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 156 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.