Siemens logo

Siemens iQ500 KG39EAWCA fridge-freezer Freestanding 343 L C White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64026
Info modified on:
27 May 2024, 14:16:03
Short summary description Siemens iQ500 KG39EAWCA fridge-freezer Freestanding 343 L C White:

Siemens iQ500 KG39EAWCA, 343 L, SN-T, 14 kg/24h, C, Fresh zone compartment, White

Long summary description Siemens iQ500 KG39EAWCA fridge-freezer Freestanding 343 L C White:

Siemens iQ500 KG39EAWCA. Total net capacity: 343 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 249 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 149 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.