Siemens logo

Siemens KG33VX47 fridge-freezer Freestanding 281 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28583
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Siemens KG33VX47 fridge-freezer Freestanding 281 L Silver:

Siemens KG33VX47, 281 L, 4.5 kg/24h, Silver

Long summary description Siemens KG33VX47 fridge-freezer Freestanding 281 L Silver:

Siemens KG33VX47. Total net capacity: 281 L. Door hinge: Right. Fridge net capacity: 190 L, Fridge interior light. Freezer net capacity: 91 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 198 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.