Siemens logo

Siemens iQ300 KF96NVPEA side-by-side refrigerator Freestanding 605 L E Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112357
Info modified on:
24 Sept 2024, 10:53:27
Short summary description Siemens iQ300 KF96NVPEA side-by-side refrigerator Freestanding 605 L E Silver:

Siemens iQ300 KF96NVPEA, Freestanding, French door, Silver, Door-on-door, 605 L, SN-T

Long summary description Siemens iQ300 KF96NVPEA side-by-side refrigerator Freestanding 605 L E Silver:

Siemens iQ300 KF96NVPEA. Appliance placement: Freestanding, Product design: French door, Product color: Silver. Total net capacity: 605 L, Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 405 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Cord length: 94.5" (2.4 m)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.