Siemens logo

Siemens KA99FPI40 GS36NAI40 + KS36ZAL00 + KS36FPI40 side-by-side refrigerator Freestanding 237 L Silver, Stainless steel

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60913
Info modified on:
27 May 2024, 12:29:09
Short summary description Siemens KA99FPI40 GS36NAI40 + KS36ZAL00 + KS36FPI40 side-by-side refrigerator Freestanding 237 L Silver, Stainless steel:

Siemens KA99FPI40 GS36NAI40 + KS36ZAL00 + KS36FPI40, Freestanding, Silver, Stainless steel, Tempered glass, 237 L, SN-T, 38 dB

Long summary description Siemens KA99FPI40 GS36NAI40 + KS36ZAL00 + KS36FPI40 side-by-side refrigerator Freestanding 237 L Silver, Stainless steel:

Siemens KA99FPI40 GS36NAI40 + KS36ZAL00 + KS36FPI40. Appliance placement: Freestanding, Product color: Silver, Stainless steel, Shelves material: Tempered glass. Total net capacity: 237 L, Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 202 L. Freezer net capacity: 236 L, Freezer position: Side-placed, Freezing capacity: 20 kg/24h. Annual energy consumption: 156 kWh, Connected load: 90 W, AC input voltage: 230 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.