Siemens logo

Siemens side-by-side side-by-side refrigerator Freestanding 439 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38549
Info modified on:
27 May 2024, 13:51:54
Short summary description Siemens side-by-side side-by-side refrigerator Freestanding 439 L Silver:

Siemens side-by-side, Freestanding, American door, Silver, Touch, 439 L, SN-T

Long summary description Siemens side-by-side side-by-side refrigerator Freestanding 439 L Silver:

Siemens side-by-side. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 439 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 380 L, Lamp type: LED. Freezer net capacity: 159 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 449 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.