Siemens logo

Siemens KA90DVI30 side-by-side refrigerator Freestanding 533 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52794
Info modified on:
27 May 2024, 14:41:43
Short summary description Siemens KA90DVI30 side-by-side refrigerator Freestanding 533 L Silver:

Siemens KA90DVI30, Freestanding, American door, Silver, Door-on-door, LED, 533 L

Long summary description Siemens KA90DVI30 side-by-side refrigerator Freestanding 533 L Silver:

Siemens KA90DVI30. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 533 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 370 L, Lamp type: LED. Freezer net capacity: 163 L, Freezer position: Side-placed. Cord length: 94.5" (2.4 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.