Siemens logo

Siemens HZ531010 baking tray/sheet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80691
Info modified on:
14 Mar 2024, 19:40:56
Short summary description Siemens HZ531010 baking tray/sheet:

Siemens HZ531010, Gray

Long summary description Siemens HZ531010 baking tray/sheet:

Siemens HZ531010. Product color: Gray, Brand compatibility: Siemens. Width: 17.9" (455 mm), Depth: 1.18" (30 mm), Height: 14.8" (375 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.