Siemens logo

Siemens HB78A4581 oven 63 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18825
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Siemens HB78A4581 oven 63 L Black, Stainless steel:

Siemens HB78A4581, Medium, Electric, 63 L, 63 L, 30 - 300 °C, Pyrolytic

Long summary description Siemens HB78A4581 oven 63 L Black, Stainless steel:

Siemens HB78A4581. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 63 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Energy consumption (conventional): 0.69 kWh, Connected load: 3650 W, AC input voltage: 220-240 V. Lamps quantity: 2 lamp(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.