Siemens logo

Siemens iQ700 HB774A1B1 oven 71 L Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8146
Info modified on:
29 Nov 2024, 15:43:00
Short summary description Siemens iQ700 HB774A1B1 oven 71 L Black:

Siemens iQ700 HB774A1B1, Medium, Electric, 71 L, 71 L, 30 - 300 °C, Hydrolytic + Pyrolytic

Long summary description Siemens iQ700 HB774A1B1 oven 71 L Black:

Siemens iQ700 HB774A1B1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Clock type: Electronic, Apps supported: Home Connect. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.