Siemens logo

Siemens iQ700 HB675G0S1 oven 71 L Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43291
Info modified on:
29 Nov 2024, 15:42:57
Short summary description Siemens iQ700 HB675G0S1 oven 71 L Black, Stainless steel:

Siemens iQ700 HB675G0S1, Medium, Electric, 71 L, 71 L, 30 - 300 °C, 275 °C

Long summary description Siemens iQ700 HB675G0S1 oven 71 L Black, Stainless steel:

Siemens iQ700 HB675G0S1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3600 W. Lamp type: Halogen. Installation compartment width: 22.4" (56.8 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.4" (59.5 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.