Siemens logo

Siemens HB673GBS1 oven 71 L 3650 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82765
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Siemens HB673GBS1 oven 71 L 3650 W Stainless steel:

Siemens HB673GBS1, Medium, Electric, 71 L, 3650 W, 71 L, 3650 W

Long summary description Siemens HB673GBS1 oven 71 L 3650 W Stainless steel:

Siemens HB673GBS1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3650 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.