Siemens logo

Siemens HB64AB555F oven 57 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56050
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Siemens HB64AB555F oven 57 L Stainless steel:

Siemens HB64AB555F, Medium, Electric, 57 L, 57 L, 270 °C, 270 °C

Long summary description Siemens HB64AB555F oven 57 L Stainless steel:

Siemens HB64AB555F. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 57 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.7 kWh, Connected load: 3580 W. Lamps quantity: 1 lamp(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.