Siemens logo

Siemens HB63AB521 oven 65 L 3650 W Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52985
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Siemens HB63AB521 oven 65 L 3650 W Black, Stainless steel:

Siemens HB63AB521, Medium, Electric, 65 L, 3650 W, 65 L, 3650 W

Long summary description Siemens HB63AB521 oven 65 L 3650 W Black, Stainless steel:

Siemens HB63AB521. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Energy consumption (forced convection): 0.66 kWh, Power consumption (typical): 3650 W, AC input voltage: 220 - 240 V. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 20.5" (52 cm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.