Siemens logo

Siemens iQ700 HB632GBS1 oven 71 L Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60203
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Siemens iQ700 HB632GBS1 oven 71 L Black, Stainless steel:

Siemens iQ700 HB632GBS1, Large, Electric, 71 L, 71 L, 30 - 300 °C, Built-in

Long summary description Siemens iQ700 HB632GBS1 oven 71 L Black, Stainless steel:

Siemens iQ700 HB632GBS1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3600 W. Lamp type: Halogen

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.