Siemens logo

Siemens HB43BC552E oven 62 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15304
Info modified on:
29 Nov 2024, 15:42:30
Short summary description Siemens HB43BC552E oven 62 L:

Siemens HB43BC552E, Electric, 62 L, 62 L, Buttons, Rotary, Top front, 37.4" (0.95 m)

Long summary description Siemens HB43BC552E oven 62 L:

Siemens HB43BC552E. Oven type: Electric, Total oven(s) interior capacity: 62 L, Oven net capacity: 62 L. Control type: Buttons, Rotary, Control position: Top front, Cord length: 37.4" (0.95 m). Power consumption (typical): 3380 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 19" (482 mm), Depth: 15.2" (387 mm), Height: 13" (329 mm). Energy consumption: 0.79 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.