Siemens logo

Siemens HB24D561 steam cooker Built-in Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73352
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Siemens HB24D561 steam cooker Built-in Stainless steel:

Siemens HB24D561, Stainless steel, Built-in, Touch, Front, Stainless steel, Down

Long summary description Siemens HB24D561 steam cooker Built-in Stainless steel:

Siemens HB24D561. Product color: Stainless steel, Appliance placement: Built-in, Control type: Touch. Width: 23.4" (595 mm), Depth: 21.3" (540 mm), Height: 16.9" (430 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.