Siemens logo

Siemens GS58NFW40 freezer Upright freezer Freestanding 360 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51504
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens GS58NFW40 freezer Upright freezer Freestanding 360 L White:

Siemens GS58NFW40, 360 L, 22 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Siemens GS58NFW40 freezer Upright freezer Freestanding 360 L White:

Siemens GS58NFW40. Freezer net capacity: 360 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 174 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.