Siemens logo

Siemens iQ500 GI31NACE0 freezer Upright freezer Built-in 100 L E White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22075
Info modified on:
27 May 2024, 14:38:44
Short summary description Siemens iQ500 GI31NACE0 freezer Upright freezer Built-in 100 L E White:

Siemens iQ500 GI31NACE0, 100 L, 20 kg/24h, SN-T, No Frost system, E, White

Long summary description Siemens iQ500 GI31NACE0 freezer Upright freezer Built-in 100 L E White:

Siemens iQ500 GI31NACE0. Freezer net capacity: 100 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 37 dB, Star rating: 4*, No Frost system. Door hinge: Left. Energy efficiency class: E, Annual energy consumption: 187 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.