Siemens logo

Siemens EX875LYC1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176616
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EX875LYC1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EX875LYC1E, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EX875LYC1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EX875LYC1E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2200 W, Regular cooking zone: 3300 W. Control type: Touch, Control position: Top front. Connected load (electric): 7400 W, AC input frequency: 50 - 60 Hz. Width: 32" (812 mm), Depth: 20.5" (520 mm), Height: 2.01" (51 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.