Siemens logo

Siemens iQ700 EX651FXC1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25350
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Siemens iQ700 EX651FXC1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens iQ700 EX651FXC1E, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Regular

Long summary description Siemens iQ700 EX651FXC1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens iQ700 EX651FXC1E. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2200 W, Regular cooking zone: 2200 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7400 W, AC input frequency: 50 - 60 Hz. Width: 23.3" (592 mm), Depth: 20.6" (522 mm), Height: 2.01" (51 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.