Siemens logo

Siemens ET645HF17E hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56738
Info modified on:
13 Nov 2024, 22:25:32
Short summary description Siemens ET645HF17E hob Black Built-in Ceramic 4 zone(s):

Siemens ET645HF17E, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens ET645HF17E hob Black Built-in Ceramic 4 zone(s):

Siemens ET645HF17E. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 2000 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front. Connected load (electric): 6600 W, AC input voltage: 220 - 240 V. Width: 23" (583 mm), Depth: 20.2" (513 mm), Height: 1.89" (48 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.