Siemens logo

Siemens EA645GN17 + HE13055 cooking appliance set Ceramic Electric

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71329
Info modified on:
27 May 2024, 11:51:44
Short summary description Siemens EA645GN17 + HE13055 cooking appliance set Ceramic Electric:

Siemens EA645GN17 + HE13055, Ceramic, 4 zone(s), Glass-ceramic, Black, Touch, 23" (58.3 cm)

Long summary description Siemens EA645GN17 + HE13055 cooking appliance set Ceramic Electric:

Siemens EA645GN17 + HE13055. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven type: Electric, Oven net capacity: 66 L, Oven color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.