Siemens logo

Siemens iQ500 EP9A6QB90 hob Black Built-in Gas 5 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37454
Info modified on:
14 Mar 2024, 18:51:57
Short summary description Siemens iQ500 EP9A6QB90 hob Black Built-in Gas 5 zone(s):

Siemens iQ500 EP9A6QB90, Black, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)

Long summary description Siemens iQ500 EP9A6QB90 hob Black Built-in Gas 5 zone(s):

Siemens iQ500 EP9A6QB90. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (electric): 1 W, Connected load (gas): 11500 W, AC input voltage: 220 - 240 V. Width: 36" (915 mm), Depth: 20.5" (520 mm), Height: 2.28" (58 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.