Siemens logo

Siemens EH645EB15E hob Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58357
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens EH645EB15E hob Built-in Zone induction hob 4 zone(s):

Siemens EH645EB15E, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Large, Round

Long summary description Siemens EH645EB15E hob Built-in Zone induction hob 4 zone(s):

Siemens EH645EB15E. Appliance placement: Built-in, Hob type: Zone induction hob, Number of cooking zones: 4 zone(s). Simmer cooking zone: 1400 W, Regular cooking zone: 2000 W, Large cooking zone: 2200 W. Control type: Touch. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 22.6" (575 mm), Depth: 19.9" (505 mm), Height: 2.24" (57 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.