Siemens logo

Siemens EH601FB17 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52438
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EH601FB17 hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH601FB17, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EH601FB17 hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH601FB17. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front. Connected load (electric): 7200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 22.5" (572 mm), Depth: 20.2" (512 mm), Height: 2.2" (56 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.