Siemens logo

Siemens iQ500 ED711FQ15E hob Black Built-in 70 cm Zone induction hob 4 zone(s) Built-in hood

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56252
Info modified on:
27 May 2024, 13:52:42
Short summary description Siemens iQ500 ED711FQ15E hob Black Built-in 70 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ500 ED711FQ15E, Black, Built-in, 70 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Siemens iQ500 ED711FQ15E hob Black Built-in 70 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ500 ED711FQ15E. Product color: Black, Appliance placement: Built-in, Hob width size: 70 cm. Regular cooking zone: 2200 W, Large cooking zone: 3600 W, Certification: CE, VDE. Control type: Touch, Control position: Front / Top front, Timer type: Digital. Maximum extraction power: 154 m³/h, Noise level: 42 dB, Fan noise level (max): 69 dB. Connected load (electric): 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.