Siemens logo

Siemens iQ500 EC9A5RI90 hob Stainless steel Built-in 90 cm Gas 5 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1311
Info modified on:
21 Feb 2025, 15:05:20
Short summary description Siemens iQ500 EC9A5RI90 hob Stainless steel Built-in 90 cm Gas 5 zone(s):

Siemens iQ500 EC9A5RI90, Stainless steel, Built-in, 90 cm, Gas, Stainless steel, 5 zone(s)

Long summary description Siemens iQ500 EC9A5RI90 hob Stainless steel Built-in 90 cm Gas 5 zone(s):

Siemens iQ500 EC9A5RI90. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 90 cm. Control type: Rotary, Control position: Top front. Connected load (electric): 1 W, Connected load (gas): 12500 W, AC input voltage: 220 - 240 V. Width: 36" (915 mm), Depth: 20.5" (520 mm), Height: 2.03" (51.5 mm). Package width: 43.9" (1116 mm), Package depth: 25.9" (659 mm), Package height: 6.5" (165 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.