Siemens logo

Siemens DE1518628M water heater/boiler Vertical Tankless (instantaneous) Solo boiler system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13206
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DE1518628M water heater/boiler Vertical Tankless (instantaneous) Solo boiler system White:

Siemens DE1518628M, Tankless (instantaneous), Vertical, 18000 W, Solo boiler system, Indoor, White

Long summary description Siemens DE1518628M water heater/boiler Vertical Tankless (instantaneous) Solo boiler system White:

Siemens DE1518628M. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Solo boiler system. Maximum power: 18000 W, Thermostat range: 20 - 60 °C, Efficiency: 38.5%. Display type: LCD. Energy efficiency class: A, AC input voltage: 400 V, Annual energy consumption: 478 kWh. Width: 9.29" (236 mm), Depth: 4.8" (122 mm), Height: 19" (483 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.