Siemens logo

Siemens iQ700 CS658GRS7 oven 47 L Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32844
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Siemens iQ700 CS658GRS7 oven 47 L Black, Stainless steel:

Siemens iQ700 CS658GRS7, Medium, Electric, 47 L, 47 L, 30 - 250 °C, Built-in

Long summary description Siemens iQ700 CS658GRS7 oven 47 L Black, Stainless steel:

Siemens iQ700 CS658GRS7. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 47 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.73 kWh, Energy consumption (forced convection): 0.61 kWh, Connected load: 3300 W. Lamps quantity: 1 lamp(s), Lamp type: LED

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.