Siemens logo

Siemens CM676GBS1 oven Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54684
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Siemens CM676GBS1 oven Black, Stainless steel:

Siemens CM676GBS1, Electric, Black, Stainless steel, Rotary, Sensor, Front, TFT, Down

Long summary description Siemens CM676GBS1 oven Black, Stainless steel:

Siemens CM676GBS1. Oven type: Electric. Product color: Black, Stainless steel, Control type: Rotary, Sensor, Control position: Front. Timer type: Digital. Lamp type: LED

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.