Siemens logo

Siemens CF62 mobile phone 3 oz (85 g) Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41530
Info modified on:
26 Feb 2024, 14:55:06
Short summary description Siemens CF62 mobile phone 3 oz (85 g) Silver:

Siemens CF62, Clamshell, 130 x 130 pixels, 600 mAh, Silver

Long summary description Siemens CF62 mobile phone 3 oz (85 g) Silver:

Siemens CF62. Form factor: Clamshell. Display resolution: 130 x 130 pixels. WAP: 1.2.1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 220 h. Weight: 3 oz (85 g). Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.