Siemens logo

Siemens iQ300 BF520LMR0 microwave Black, Stainless steel Solo microwave Built-in 20 L 800 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89631
Info modified on:
09 Oct 2020, 10:49:31
Short summary description Siemens iQ300 BF520LMR0 microwave Black, Stainless steel Solo microwave Built-in 20 L 800 W:

Siemens iQ300 BF520LMR0, Built-in, Solo microwave, 20 L, 800 W, Built-in display, Knob, Rotary

Long summary description Siemens iQ300 BF520LMR0 microwave Black, Stainless steel Solo microwave Built-in 20 L 800 W:

Siemens iQ300 BF520LMR0. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Control type: Knob, Rotary, Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.