Siemens 6SL3210-5FE11-5UF0, Indoor, Multicolor, 5.89 lbs (2.67 kg), 58.3" (1480 mm), 89" (2260 mm), 114.2" (2900 mm)
Siemens 6SL3210-5FE11-5UF0. Power supply type: Indoor. Product color: Multicolor. Weight: 5.89 lbs (2.67 kg). Package width: 58.3" (1480 mm), Package depth: 89" (2260 mm), Package height: 114.2" (2900 mm). Country of origin: China