Siemens logo

Siemens 6SL3210-5FB10-4UF1 power adapter/inverter Indoor Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7282
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Siemens 6SL3210-5FB10-4UF1 power adapter/inverter Indoor Multicolor:

Siemens 6SL3210-5FB10-4UF1, Indoor, Multicolor, 2.76 lbs (1.25 kg), 30.3" (770 mm), 93.3" (2370 mm), 85.4" (2170 mm)

Long summary description Siemens 6SL3210-5FB10-4UF1 power adapter/inverter Indoor Multicolor:

Siemens 6SL3210-5FB10-4UF1. Power supply type: Indoor. Product color: Multicolor. Weight: 2.76 lbs (1.25 kg). Package width: 30.3" (770 mm), Package depth: 93.3" (2370 mm), Package height: 85.4" (2170 mm). Country of origin: China

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.