Siemens logo

Siemens 6SL3210-1KE12-3AP2 power adapter/inverter Indoor Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14940
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Siemens 6SL3210-1KE12-3AP2 power adapter/inverter Indoor Multicolor:

Siemens 6SL3210-1KE12-3AP2, Indoor, Multicolor, 2.87 lbs (1.3 kg), 106.3" (2700 mm), 33.5" (850 mm), 88.6" (2250 mm)

Long summary description Siemens 6SL3210-1KE12-3AP2 power adapter/inverter Indoor Multicolor:

Siemens 6SL3210-1KE12-3AP2. Power supply type: Indoor. Product color: Multicolor. Weight: 2.87 lbs (1.3 kg). Package width: 106.3" (2700 mm), Package depth: 33.5" (850 mm), Package height: 88.6" (2250 mm). Country of origin: England

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.