Siemens logo

Siemens SIMATIC IPC427E Intel® Core™ i5 i5-6442EQ 8 GB 240 GB SSD Windows 10 IoT Enterprise LTSB Mini PC Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15010
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Siemens SIMATIC IPC427E Intel® Core™ i5 i5-6442EQ 8 GB 240 GB SSD Windows 10 IoT Enterprise LTSB Mini PC Silver:

Siemens SIMATIC IPC427E, 1.9 GHz, Intel® Core™ i5, i5-6442EQ, 8 GB, 240 GB, Windows 10 IoT Enterprise LTSB

Long summary description Siemens SIMATIC IPC427E Intel® Core™ i5 i5-6442EQ 8 GB 240 GB SSD Windows 10 IoT Enterprise LTSB Mini PC Silver:

Siemens SIMATIC IPC427E. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6442EQ. Internal memory: 8 GB. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 IoT Enterprise LTSB, Operating system architecture: 64-bit. Product type: Mini PC. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.