Siemens 5TT5050-0, Contactor, Multicolor, IP20, 400 V, 63 A, 2.11 x 2.8 x 3.54" (53.5 x 71 x 90 mm)
Siemens 5TT5050-0. Product type: Contactor, Product color: Multicolor, International Protection (IP) code: IP20. AC input voltage: 400 V, Current: 63 A. Dimensions (WxDxH): 2.11 x 2.8 x 3.54" (53.5 x 71 x 90 mm), Weight: 5.29 oz (150 g), Package width: 3.23" (82 mm). Country of origin: Slovenia