Siemens 5SU1346-7FP16, Residual-current device with overcurrent protection (RCBO), 6000 A, IP20, 400 V
Siemens 5SU1346-7FP16. Input current: 16 A, Input voltage: 400 V, Input frequency: 50 Hz. Circuit breaker type: Residual-current device with overcurrent protection (RCBO), Trip curve type: Type C, Residual-current type: Type A. Width: 2.83" (72 mm), Depth: 2.83" (72 mm), Height: 3.35" (85 mm). Quantity per pack: 1 pc(s), Package weight: 17.5 oz (496 g). Country of origin: Portugal