Siemens 3RU2116-1FB1, Black, 6.53 oz (185 g), 4.09" (104 mm), 3.58" (91 mm), 1.93" (49 mm), Germany
Siemens 3RU2116-1FB1. Product color: Black. Weight: 6.53 oz (185 g), Package width: 4.09" (104 mm), Package depth: 3.58" (91 mm). Country of origin: Germany