Shuttle logo

Shuttle XS35V3 PC/workstation barebone Black D2700 Intel NM10 BGA 559 2.13 GHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85674
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Shuttle XS35V3 PC/workstation barebone Black D2700 Intel NM10 BGA 559 2.13 GHz:

Shuttle XS35V3, Mini PC barebone, Intel NM10, BGA 559, DDR3-SDRAM, Serial ATA II, 40 W

Long summary description Shuttle XS35V3 PC/workstation barebone Black D2700 Intel NM10 BGA 559 2.13 GHz:

Shuttle XS35V3. Product type: Mini PC barebone. Motherboard chipset: Intel NM10, Processor socket: BGA 559. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 4 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 40 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.