Shuttle logo

Shuttle XS35V2 PC/workstation barebone Black D525 Intel NM10 BGA 559 1.8 GHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Shuttle XS35V2 PC/workstation barebone Black D525 Intel NM10 BGA 559 1.8 GHz:

Shuttle XS35V2, Mini PC barebone, Intel NM10, BGA 559, DDR3-SDRAM, Serial ATA, 40 W

Long summary description Shuttle XS35V2 PC/workstation barebone Black D525 Intel NM10 BGA 559 1.8 GHz:

Shuttle XS35V2. Product type: Mini PC barebone. Motherboard chipset: Intel NM10, Processor socket: BGA 559. Supported memory types: DDR3-SDRAM, Number of memory slots: 1, Maximum internal memory: 4 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 40 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.