Shuttle XS35GT-803 V2, 1.8 GHz, Intel Atom®, D525, 2 GB, DDR3-SDRAM, 160 GB
Shuttle XS35GT-803 V2. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Power supply: 40 W. Product type: Mini PC. Weight: 3.97 lbs (1.8 kg). Product color: Black