Shuttle logo

Shuttle SG33G5 (Glamor Series) Mini-Tower Black Intel® G33 Express LGA 775 (Socket T)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69303
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle SG33G5 (Glamor Series) Mini-Tower Black Intel® G33 Express LGA 775 (Socket T):

Shuttle SG33G5 (Glamor Series), Mini-Tower, Intel® G33 Express, LGA 775 (Socket T), 250 W

Long summary description Shuttle SG33G5 (Glamor Series) Mini-Tower Black Intel® G33 Express LGA 775 (Socket T):

Shuttle SG33G5 (Glamor Series). Chassis type: Mini-Tower. Motherboard chipset: Intel® G33 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.