Shuttle logo

Shuttle XH81 PC/workstation barebone Black Intel® H81 LGA 1150 (Socket H3)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109490
Info modified on:
17 May 2023, 09:44:39
Short summary description Shuttle XH81 PC/workstation barebone Black Intel® H81 LGA 1150 (Socket H3):

Shuttle XH81, PC barebone, Intel® H81, LGA 1150 (Socket H3), DDR3-SDRAM, Serial ATA II, Serial ATA III, 90 W

Long summary description Shuttle XH81 PC/workstation barebone Black Intel® H81 LGA 1150 (Socket H3):

Shuttle XH81. Product type: PC barebone. Motherboard chipset: Intel® H81, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA II, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.