Shuttle logo

Shuttle XH61V PC/workstation barebone Black Intel® H61 Express LGA 1155 (Socket H2)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71319
Info modified on:
17 May 2023, 09:44:39
Short summary description Shuttle XH61V PC/workstation barebone Black Intel® H61 Express LGA 1155 (Socket H2):

Shuttle XH61V, PC barebone, Intel® H61 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA, Serial ATA II, 90 W

Long summary description Shuttle XH61V PC/workstation barebone Black Intel® H61 Express LGA 1155 (Socket H2):

Shuttle XH61V. Product type: PC barebone. Motherboard chipset: Intel® H61 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA, Serial ATA II. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.