location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XH170V PC/workstation barebone Black Intel® H170

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XH170V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XH170V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993000442 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle XH170V PC/workstation barebone Black Intel® H170
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3L-PC supports 24/7 operating and max. 50°C
  • - Triple Monitoring (HDMI, 2x DP)
Long product name Shuttle XH170V PC/workstation barebone Black Intel® H170 :
The short editorial description of Shuttle XH170V PC/workstation barebone Black Intel® H170

LGA 1151, Intel H170, 2 x 204-pin SO-DIMM max 16GB, 3 x 2.5" SATA HDD/SSD, 1 x M.2 2280, Gigabit LAN, 90W
More>>>
Shuttle XH170V PC/workstation barebone Black Intel® H170:
The official marketing text of Shuttle XH170V PC/workstation barebone Black Intel® H170 as supplied by the manufacturer

Efficient and powerful 3-litre PC
The ultra-compact Shuttle XPC slim Barebone XH170V is an ideal basis for a small, but powerful Mini PC. Not only is it suitable for a low-noise home-media PC with support of 4K displays, it also meets the requirements towards an office PC and industrial applications. It allows for operating three displays at the same time, features an Intel network chip and a useful "Always-on-Jumper" for auto-start after power-fail. In a team with 14nm socket LGA1151 Intel "Skylake" processor and a SSD drive the XH170V makes for a power-efficient and reliable system for a wide range of applications. The built-in heatpipe cooling ensures the system runs quietly at maximum stability.

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

6-channel audio
With the inbuilt sound card you can connect up to six speakers. Get your own personal surround-sound experience at home.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Cleverly hidden
In this model the ports and drives are hidden behind moveable panels that offer ideal protection from dust and ensure a clean, harmonious look. Not everyone needs to be able to see just what your Mini-PC can do.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

Intelligent fan control
The Smart Fan system promises low operating noise with its large, slowly rotating fans, which generate a very large airflow and have automatic variable speed control.

Pre-assembled cabling saves time
The most important power and data cables are already routed and just have to inserted into the relevant components. This saves valuable time when setting up the system.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Short summary description Shuttle XH170V PC/workstation barebone Black Intel® H170:
This short summary of the Shuttle XH170V PC/workstation barebone Black Intel® H170 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XH170V, PC barebone, Intel® H170, DDR3L-SDRAM, Serial ATA III, Ethernet LAN, 90 W

Long summary description Shuttle XH170V PC/workstation barebone Black Intel® H170:
This is an auto-generated long summary of Shuttle XH170V PC/workstation barebone Black Intel® H170 based on the first three specs of the first five spec groups.

Shuttle XH170V. Product type: PC barebone. Motherboard chipset: Intel® H170, BIOS type: UEFI AMI. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, RAID levels: 0, 1. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 90 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
16 GB
Supported memory clock speeds
1333, 1600 MHz
Supported memory types
DDR3L-SDRAM
Memory channels
Dual-channel
Memory voltage
1.35 V
ECC
No
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Storage drive interface
Serial ATA III
Number of storage drives supported
3
RAID levels
0, 1
Graphics
On-board graphics card *
No
Graphics card family
Intel
Number of displays supported
3
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Networking features
Gigabit LAN
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
2
Microphone in
Yes
Headphone outputs
2
Ethernet LAN (RJ-45) ports *
1
Serial ports quantity
1
eSATA ports quantity
1
DC-in jack
Yes
Design
Product color *
Black
Cooling type *
Active
LED indicators
HDD, Power
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Product type *
PC barebone
Safety
CB, BSMI, ETL
Performance
Motherboard chipset
Intel® H170
Number of processors supported
1
Compatible processor series
Intel® Pentium®
BIOS type
UEFI AMI
Built-in camera
No
Audio output channels
5.1 channels
Audio system
HD
Certificates
Certification
FCC, CE, BSMI, C-Tick, RoHS, ErP
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
External AC adapter
Power supply
90 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
4.74 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
9.45" (240 mm)
Depth
7.87" (200 mm)
Height
2.83" (72 mm)
Weight
4.85 lbs (2.2 kg)
Package weight
7.72 lbs (3.5 kg)
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-28 03:04:49
Uk has collected 5 expert reviews for Shuttle XH170V PC/workstation barebone Black Intel® H170 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2016-10-28 03:04:49
We recently published a summary of mini PCs and barebones. When we wrote that article, we didn't have access to any of the models featuring Intel's newest-gen processors, but now we do. We received the XH170V from Shuttle, the successor of the XH97V whi...
Bottom line With the XH170V, Shuttle has illustrated the possibilities of a fully-fledged Skylake platform with a very small footprint. This product is amazing in terms of power consumption and noise. Considering the kind of kit that you can fit in this little box...
0%
Country Distributor
Deutschland 1 distributor(s)